ROHM Semiconductor USA, LLC Single IGBTs RGTV00TK65GVC11

Description
IGBT Trench Field Stop 650V 45A 94W Through Hole TO-3PFM
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 45A 94W Through Hole TO-3PFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGTV00TK65GVC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 45A 94W Through Hole TO-3PFM

IGBT Trench Field Stop 650V 45A 94W Through Hole TO-3PFM

Buy Now Datasheet
Igbt, 650V, 45A, 94W, To-3Pfm; Dc Collector Current Rohm - 69AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 45A, 94W, To-3Pfm; Dc Collector Current Rohm
69AC6510
Igbt, 650V, 45A, 94W, To-3Pfm; Dc Collector Current Rohm 69AC6510
IGBT, 650V, 45A, 94W, TO-3PFM; DC Collector Current:45A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:94W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 45A, 94W, TO-3PFM; DC Collector Current:45A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:94W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTV00TK65GVC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTV00TK65GVC11
Discrete Semiconductor Products - Transistors - IGBTs RGTV00TK65GVC11
IGBT TRNCH FIELD 650V 45A TO3PFM

IGBT TRNCH FIELD 650V 45A TO3PFM

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RGTV00TK65GVC11
IGBT Transistors RGTV00TK65GVC11
IGBT Transistors 650V 50A TO-3PFM Field Stp Trnch IGBT

IGBT Transistors 650V 50A TO-3PFM Field Stp Trnch IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGTV00TK65GVC11-ND 69AC6510 RGTV00TK65GVC11 RGTV00TK65GVC11
Product Name Single IGBTs Igbt, 650V, 45A, 94W, To-3Pfm; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data