ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3L140SPTL1

Description
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3L140SPTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L140SPTL1DKR-ND
Single FETs, MOSFETs RD3L140SPTL1DKR-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3L140SPTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L140SPTL1CT-ND
Single FETs, MOSFETs RD3L140SPTL1CT-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3L140SPTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L140SPTL1TR-ND
Single FETs, MOSFETs RD3L140SPTL1TR-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
60V 14A TO252 MOSFET Transistor
278-RD3L140SPTL1
60V 14A TO252 MOSFET Transistor 278-RD3L140SPTL1
MOSFET P-CH 60V 14A TO252 Product overview: RD3L140SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L140SPTL1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 14A TO252 Product overview: RD3L140SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L140SPTL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1087885-RD3L140SPTL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1087885-RD3L140SPTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1087885-RD3L140SPTL1
Win Source Part Number: 1087885-RD3L140SPTL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 84mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 20W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RD3L140SPTL1DKR,RD3L 140SPTL1CT,RD3L140SP TL1TR Base Product Number: RD3L140 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1087885-RD3L140SPTL1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
Rds On (Max) @ Id, Vgs: 84mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 20W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RD3L140SPTL1DKR,RD3L140SPTL1CT,RD3L140SPTL1TR
Base Product Number: RD3L140
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - RD3L140SPTL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3L140SPTL1
Single FETs, MOSFETs RD3L140SPTL1
MOSFET P-CH 60V 14A TO252

MOSFET P-CH 60V 14A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3L140SPTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3L140SPTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3L140SPTL1
MOSFET P-CH 60V 14A TO252

MOSFET P-CH 60V 14A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pch -60V -14A TO-252(DPAK)

MOSFET Pch -60V -14A TO-252(DPAK)

Buy Now Datasheet
Mosfet, P-Ch, -60V, -14A, 150Deg C, 20W; Transistor Polarity Rohm - 23AH3409 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -14A, 150Deg C, 20W; Transistor Polarity Rohm
23AH3409
Mosfet, P-Ch, -60V, -14A, 150Deg C, 20W; Transistor Polarity Rohm 23AH3409
MOSFET, P-CH, -60V, -14A, 150DEG C, 20W; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -14A, 150DEG C, 20W; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RD3L140SPTL1DKR-ND 278-RD3L140SPTL1 1087885-RD3L140SPTL1 RD3L140SPTL1 RD3L140SPTL1 RD3L140SPTL1 23AH3409
Product Name Single FETs, MOSFETs 60V 14A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -14A, 150Deg C, 20W; Transistor Polarity Rohm
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0100 kS
PD 20 milliwatts 20000 milliwatts 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3808 - 1149791-AUIRF3808 - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details