ROHM Semiconductor USA, LLC Single IGBTs RGT8NS65DGTL

Description
IGBT TRENCH FS 650V 8A LPDS
Request a Quote Datasheet
Description
IGBT TRENCH FS 650V 8A LPDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGT8NS65DGTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
RGT8NS65DGTLTR-ND
Single IGBTs RGT8NS65DGTLTR-ND
IGBT TRENCH FS 650V 8A LPDS

IGBT TRENCH FS 650V 8A LPDS

Buy Now Datasheet
Igbt, Single, 650V, 8A, To-263S-3; Dc Collector Current Rohm - 76Y4989 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 8A, To-263S-3; Dc Collector Current Rohm
76Y4989
Igbt, Single, 650V, 8A, To-263S-3; Dc Collector Current Rohm 76Y4989
IGBT, SINGLE, 650V, 8A, TO-263S-3; DC Collector Current:8A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:65W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-263S; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 8A, TO-263S-3; DC Collector Current:8A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:65W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-263S; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGT8NS65DGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGT8NS65DGTL
Discrete Semiconductor Products - Transistors - IGBTs RGT8NS65DGTL
IGBT TRENCH FIELD 650V 8A LPDS

IGBT TRENCH FIELD 650V 8A LPDS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGT8NS65DGTLTR-ND 76Y4989 RGT8NS65DGTL
Product Name Single IGBTs Igbt, Single, 650V, 8A, To-263S-3; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 5053217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ120N75CP2 - AIKQ120N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 69 ns
View Details
IGBT - 219363478 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details