ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4E070BNTR

Description
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet
Description
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RF4E070BNTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E070BNTRTR-ND
Single FETs, MOSFETs RF4E070BNTRTR-ND
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E070BNTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E070BNTRCT-ND
Single FETs, MOSFETs RF4E070BNTRCT-ND
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR - 1092111-RF4E070BNTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR
1092111-RF4E070BNTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR 1092111-RF4E070BNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092111-RF4E070BNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-HUML2020L8 (2x2) Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.9nC @ 10V Max Input Capacitance: 410pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28.6 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092111-RF4E070BNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-HUML2020L8 (2x2)
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.9nC @ 10V
Max Input Capacitance: 410pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28.6 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-RF4E070BNTR
30V 7A MOSFET Transistor 278-RF4E070BNTR
MOSFET N-CH 30V 7A HUML2020L8 Product overview: RF4E070BNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E070BNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A HUML2020L8 Product overview: RF4E070BNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E070BNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4E070BNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4E070BNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4E070BNTR
MOSFET N-CH 30V 7A HUML2020L8

MOSFET N-CH 30V 7A HUML2020L8

Supplier's Site
MOSFET N-CH 30V 7A 8-HUML - 687-RF4E070BNTR - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 7A 8-HUML
687-RF4E070BNTR
MOSFET N-CH 30V 7A 8-HUML 687-RF4E070BNTR
MOSFET N-CH 30V 7A 8-HUML

MOSFET N-CH 30V 7A 8-HUML

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF4E070BNTRTR-ND 1092111-RF4E070BNTR 278-RF4E070BNTR RF4E070BNTR RF4E070BNTR 687-RF4E070BNTR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR 30V 7A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 7A 8-HUML
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerUDFN SOT3; 6-HUML2020L8 (2x2) Tape & Reel (TR) Surface Mount
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data