ROHM Semiconductor USA, LLC 250V 8A MOSFET Transistor RDN080N25

Description
MOSFET N-CH 250V 8A TO220FN Product overview: RDN080N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN080N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 8A TO220FN Product overview: RDN080N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN080N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 8A MOSFET Transistor
285-RDN080N25
250V 8A MOSFET Transistor 285-RDN080N25
MOSFET N-CH 250V 8A TO220FN Product overview: RDN080N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN080N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 8A TO220FN Product overview: RDN080N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN080N25 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25 - 046146-RDN080N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25
046146-RDN080N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25 046146-RDN080N25
Manufacturer: Rohm Semiconductor Win Source Part Number: 046146-RDN080N25 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 543pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046146-RDN080N25
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FN
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 543pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RDN080N25 046146-RDN080N25
Product Name 250V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25
Polarity N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R140M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33 - BUK7M6R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 50000 milliamps
View Details
6 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers