ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3S100CNTL1

Description
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3S100CNTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3S100CNTL1CT-ND
Single FETs, MOSFETs RD3S100CNTL1CT-ND
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3S100CNTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3S100CNTL1TR-ND
Single FETs, MOSFETs RD3S100CNTL1TR-ND
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3S100CNTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3S100CNTL1DKR-ND
Single FETs, MOSFETs RD3S100CNTL1DKR-ND
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W; Transistor Polarity Rohm - 23AH3415 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W; Transistor Polarity Rohm
23AH3415
Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W; Transistor Polarity Rohm 23AH3415
MOSFET, N-CH, 190V, 10A, 150DEG C, 85W; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:190V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 190V, 10A, 150DEG C, 85W; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:190V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3S100CNTL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3S100CNTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3S100CNTL1
MOSFET N-CH 190V 10A TO252

MOSFET N-CH 190V 10A TO252

Supplier's Site
NCH 190V 10A POWER MOSFET - 687-RD3S100CNTL1 - Utmel Electronic Limited
Hong Kong, China
NCH 190V 10A POWER MOSFET
687-RD3S100CNTL1
NCH 190V 10A POWER MOSFET 687-RD3S100CNTL1
NCH 190V 10A POWER MOSFET

NCH 190V 10A POWER MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 190V 10A TO-252 (DPAK)

MOSFET Nch 190V 10A TO-252 (DPAK)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number RD3S100CNTL1CT-ND 23AH3415 RD3S100CNTL1 687-RD3S100CNTL1 RD3S100CNTL1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs NCH 190V 10A POWER MOSFET MOSFET
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IDSS 10000 milliamps
rDS(on) 0.1300 ohms 0.1900 ohms
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data