ROHM Semiconductor USA, LLC Single FETs, MOSFETs RE1J002YNTCL

Description
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RE1J002YNTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1J002YNTCLTR-ND
Single FETs, MOSFETs RE1J002YNTCLTR-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single FETs, MOSFETs - RE1J002YNTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1J002YNTCLCT-ND
Single FETs, MOSFETs RE1J002YNTCLCT-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single FETs, MOSFETs - RE1J002YNTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1J002YNTCLDKR-ND
Single FETs, MOSFETs RE1J002YNTCLDKR-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Singapore, Singapore
50V 200MA MOSFET Transistor
278-RE1J002YNTCL
50V 200MA MOSFET Transistor 278-RE1J002YNTCL
MOSFET N-CH 50V 200MA EMT3F Product overview: RE1J002YNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RE1J002YNTCL can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 200MA EMT3F Product overview: RE1J002YNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RE1J002YNTCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1J002YNTCL - 793073-RE1J002YNTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1J002YNTCL
793073-RE1J002YNTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1J002YNTCL 793073-RE1J002YNTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 793073-RE1J002YNTCL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-89, SOT-490 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200mA (Ta) Family Name: RE1J002YN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0.9V, 4.5V Manufacturer Package: EMT3F (SOT-416FL) Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 800mV @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 26pF @ 10V Vgs (Maximum): ±8V Power Dissipation (Maximum): 150mW (Ta) Rds On (Maximum) @ Id, Vgs: 2.2 Ohm @ 200mA, 4.5V Alternative Parts (Cross-Reference): PJE138K_R1_00001; DMN5L06T-7; DMN55D0UT-7; DMN5L06T; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793073-RE1J002YNTCL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-89, SOT-490
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200mA (Ta)
Family Name: RE1J002YN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0.9V, 4.5V
Manufacturer Package: EMT3F (SOT-416FL)
Channel Type Type: N
Drain Source Voltage: 50V
Vgs(th) (Maximum) @ Id: 800mV @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 26pF @ 10V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 150mW (Ta)
Rds On (Maximum) @ Id, Vgs: 2.2 Ohm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): PJE138K_R1_00001; DMN5L06T-7; DMN55D0UT-7; DMN5L06T;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Small Signal MOSFET N-CH .9V Drive .2A

MOSFET Small Signal MOSFET N-CH .9V Drive .2A

Buy Now Datasheet
Single FETs, MOSFETs - RE1J002YNTCL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RE1J002YNTCL
Single FETs, MOSFETs RE1J002YNTCL
MOSFET N-CH 50V 200MA EMT3F

MOSFET N-CH 50V 200MA EMT3F

Supplier's Site Datasheet
Mosfet, N-Ch, 50V, 0.2A, Sc-89-3; Transistor Polarity Rohm - 10AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.2A, Sc-89-3; Transistor Polarity Rohm
10AC8653
Mosfet, N-Ch, 50V, 0.2A, Sc-89-3; Transistor Polarity Rohm 10AC8653
MOSFET, N-CH, 50V, 0.2A, SC-89-3; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.2A, SC-89-3; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RE1J002YNTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RE1J002YNTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RE1J002YNTCL
MOSFET N-CH 50V 200MA EMT3F

MOSFET N-CH 50V 200MA EMT3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RE1J002YNTCLTR-ND 278-RE1J002YNTCL 793073-RE1J002YNTCL RE1J002YNTCL RE1J002YNTCL 10AC8653 RE1J002YNTCL
Product Name Single FETs, MOSFETs 50V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1J002YNTCL MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 50V, 0.2A, Sc-89-3; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 Tape & Reel (TR) SOT3 SC-89, SOT-490 TO-3 SC-89, SOT-490
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data