ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3T100CNTL1

Description
N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3T100CNTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3T100CNTL1DKR-ND
Single FETs, MOSFETs RD3T100CNTL1DKR-ND
N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3T100CNTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3T100CNTL1TR-ND
Single FETs, MOSFETs RD3T100CNTL1TR-ND
N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3T100CNTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3T100CNTL1CT-ND
Single FETs, MOSFETs RD3T100CNTL1CT-ND
N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 200V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Mosfet, N-Ch, 200V, 10A, 150Deg C, 85W Rohs Compliant Rohm - 29AK4618 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 10A, 150Deg C, 85W Rohs Compliant Rohm
29AK4618
Mosfet, N-Ch, 200V, 10A, 150Deg C, 85W Rohs Compliant Rohm 29AK4618
MOSFET, N-CH, 200V, 10A, 150DEG C, 85W ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 10A, 150DEG C, 85W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3T100CNTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3T100CNTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3T100CNTL1
MOSFET N-CH 200V 10A TO252

MOSFET N-CH 200V 10A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 200V 10A TO-252 (DPAK)

MOSFET Nch 200V 10A TO-252 (DPAK)

Buy Now Datasheet
NCH 200V 10A POWER MOSFET - 687-RD3T100CNTL1 - Utmel Electronic Limited
Hong Kong, China
NCH 200V 10A POWER MOSFET
687-RD3T100CNTL1
NCH 200V 10A POWER MOSFET 687-RD3T100CNTL1
NCH 200V 10A POWER MOSFET

NCH 200V 10A POWER MOSFET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number RD3T100CNTL1DKR-ND 29AK4618 RD3T100CNTL1 RD3T100CNTL1 687-RD3T100CNTL1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 200V, 10A, 150Deg C, 85W Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 200V 10A POWER MOSFET
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Transistor Technology / Material SILICON
Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC340N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0340 ohms
View Details
Power MOSFETs - SuperFAP-E3S Model: FMP12N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5000 ohms
IDSS 12000 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1021689-CSD95496QVMT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details