Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242187-RDN100N20
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
N-Channel 200V 10A (Ta) 35W (Tc) Through Hole TO-220FN
MOSFET N-CH 200V 10A TO220FN Product overview: RDN100N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDN100N20 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 10A TO220FN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1242187-RDN100N20 | RDN100N20-ND | 278-RDN100N20 | RDN100N20 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN100N20 | Single FETs, MOSFETs | 200V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 Full Pack |