ROHM Semiconductor USA, LLC Single IGBTs RGW50TK65GVC11

Description
IGBT Trench Field Stop 650V 30A 67W Through Hole TO-3PFM
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 30A 67W Through Hole TO-3PFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGW50TK65GVC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 30A 67W Through Hole TO-3PFM

IGBT Trench Field Stop 650V 30A 67W Through Hole TO-3PFM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGW50TK65GVC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGW50TK65GVC11
Discrete Semiconductor Products - Transistors - IGBTs RGW50TK65GVC11
IGBT TRNCH FIELD 650V 30A TO3PFM

IGBT TRNCH FIELD 650V 30A TO3PFM

Supplier's Site
Transistor, Igbt, 650V, 30A/67W/to-3Pfm Rohs Compliant Rohm - 40AJ8047 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 30A/67W/to-3Pfm Rohs Compliant Rohm
40AJ8047
Transistor, Igbt, 650V, 30A/67W/to-3Pfm Rohs Compliant Rohm 40AJ8047
TRANSISTOR, IGBT, 650V, 30A/67W/TO-3PFM ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 30A/67W/TO-3PFM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGW50TK65GVC11-ND RGW50TK65GVC11 40AJ8047
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 650V, 30A/67W/to-3Pfm Rohs Compliant Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Igbt, 2 Pack Module 1200V, 400A, M234; Continuous Collector Current Fuji Electric - 76R7066 - Newark, An Avnet Company
Specs
PD 2.05E6 milliwatts
TJ ? to 150 C (? to 302 F)
Package Type TO-3
View Details
IGBTs - Single - AUIRGP66524D0 - 862677-AUIRGP66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details