P-Channel 20V 5.5A (Ta) 1W (Tc) Surface Mount TUMT6
P-Channel 20V 5.5A (Ta) 1W (Tc) Surface Mount TUMT6
P-Channel 20V 5.5A (Ta) 1W (Tc) Surface Mount TUMT6
MOSFET Pch -20V -5.5A Si MOSFET
MOSFET P-CHANNEL 20V 5.5A TUMT6
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RF6C055BCTCRDKR-ND | RF6C055BCTCR | RF6C055BCTCR |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |