ROHM Semiconductor USA, LLC Single IGBTs RGCL60TS60DGC13

Description
IGBT Trench Field Stop 600V 48A 111W Through Hole TO-247G
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 48A 111W Through Hole TO-247G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGCL60TS60DGC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 48A 111W Through Hole TO-247G

IGBT Trench Field Stop 600V 48A 111W Through Hole TO-247G

Buy Now Datasheet
IGBTs - 2412276P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low VCE(sat) Type 600V 30A Trench IGBT

Low VCE(sat) Type 600V 30A Trench IGBT

Supplier's Site
IGBTs - 2412276 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412276
IGBTs 2412276
Low VCE(sat) Type 600V 30A Trench IGBT

Low VCE(sat) Type 600V 30A Trench IGBT

Supplier's Site
IGBTs - 2412274 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412274
IGBTs 2412274
Low VCE(sat) Type 600V 30A Trench IGBT

Low VCE(sat) Type 600V 30A Trench IGBT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - RGCL60TS60DGC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGCL60TS60DGC13
Discrete Semiconductor Products - Transistors - IGBTs RGCL60TS60DGC13
IGBT TRNCH FIELD 600V 48A TO247G

IGBT TRNCH FIELD 600V 48A TO247G

Supplier's Site
Transistor, Igbt, 600V, 48A, To-247Ae Rohs Compliant Rohm - 26AK3266 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 48A, To-247Ae Rohs Compliant Rohm
26AK3266
Transistor, Igbt, 600V, 48A, To-247Ae Rohs Compliant Rohm 26AK3266
TRANSISTOR, IGBT, 600V, 48A, TO-247AE ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 48A, TO-247AE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGCL60TS60DGC13-ND 2412276P RGCL60TS60DGC13 26AK3266
Product Name Single IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 600V, 48A, To-247Ae Rohs Compliant Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data