ROHM Semiconductor USA, LLC 4V Drive Nch MOSFET RDR005N25

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - RDR005N25 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
RDR005N25
4V Drive Nch MOSFET RDR005N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
285-RDR005N25
MOSFET Transistor 285-RDR005N25
Product overview: RDR005N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDR005N25 can be used for catalog matching and distributor lookup.

Product overview: RDR005N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDR005N25 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDR005N25 - 733746-RDR005N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDR005N25
733746-RDR005N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDR005N25 733746-RDR005N25
Manufacturer: Rohm Semiconductor Win Source Part Number: 733746-RDR005N25 Manufacturer Homepage: www.rohm.com Reference case: SOT23 Reference Date Code: 1205 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 733746-RDR005N25
Manufacturer Homepage: www.rohm.com
Reference case: SOT23
Reference Date Code: 1205
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RDR005N25 285-RDR005N25 733746-RDR005N25
Product Name 4V Drive Nch MOSFET MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDR005N25
Polarity N-Channel
V(BR)DSS 250 volts
IDSS 500 milliamps
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20700 milliamps
View Details
6 suppliers
MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers