ROHM Semiconductor USA, LLC Single FETs, MOSFETs RDN080N25FU6

Description
N-Channel 250V 8A (Ta) 35W (Tc) Through Hole TO-220FN
Request a Quote Datasheet
Description
N-Channel 250V 8A (Ta) 35W (Tc) Through Hole TO-220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RDN080N25FU6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RDN080N25FU6-ND
Single FETs, MOSFETs RDN080N25FU6-ND
N-Channel 250V 8A (Ta) 35W (Tc) Through Hole TO-220FN

N-Channel 250V 8A (Ta) 35W (Tc) Through Hole TO-220FN

Buy Now Datasheet
Singapore, Singapore
250V 8A MOSFET Transistor
278-RDN080N25FU6
250V 8A MOSFET Transistor 278-RDN080N25FU6
MOSFET N-CH 250V 8A TO220FN Product overview: RDN080N25FU6 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDN080N25FU6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 8A TO220FN Product overview: RDN080N25FU6 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDN080N25FU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25FU6 - 891550-RDN080N25FU6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25FU6
891550-RDN080N25FU6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25FU6 891550-RDN080N25FU6
Manufacturer: Rohm Semiconductor Win Source Part Number: 891550-RDN080N25FU6 Operating Temperature Range: 150°C (TJ) Features: N-Channel 250 V 8A (Ta) 35W (Tc) Through Hole TO-220FN Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220FN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891550-RDN080N25FU6
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 250 V 8A (Ta) 35W (Tc) Through Hole TO-220FN
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220FN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RDN080N25FU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RDN080N25FU6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RDN080N25FU6
MOSFET N-CH 250V 8A TO220FN

MOSFET N-CH 250V 8A TO220FN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RDN080N25FU6-ND 278-RDN080N25FU6 891550-RDN080N25FU6 RDN080N25FU6
Product Name Single FETs, MOSFETs 250V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN080N25FU6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details