ROHM Semiconductor USA, LLC 250V 8A TO252 MOSFET Transistor RD3U080CNTL1

Description
MOSFET N-CH 250V 8A TO252 Product overview: RD3U080CNTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3U080CNTL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 8A TO252 Product overview: RD3U080CNTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3U080CNTL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 8A TO252 MOSFET Transistor
278-RD3U080CNTL1
250V 8A TO252 MOSFET Transistor 278-RD3U080CNTL1
MOSFET N-CH 250V 8A TO252 Product overview: RD3U080CNTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3U080CNTL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 8A TO252 Product overview: RD3U080CNTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3U080CNTL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1087888-RD3U080CNTL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1087888-RD3U080CNTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1087888-RD3U080CNTL1
Win Source Part Number: 1087888-RD3U080CNTL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 300mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1440 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RD3U080CNTL1DKR,RD3U 080CNTL1TR,RD3U080CN TL1CT Base Product Number: RD3U080 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1087888-RD3U080CNTL1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 300mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 85W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1440 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RD3U080CNTL1DKR,RD3U080CNTL1TR,RD3U080CNTL1CT
Base Product Number: RD3U080
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - RD3U080CNTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3U080CNTL1CT-ND
Single FETs, MOSFETs RD3U080CNTL1CT-ND
N-Channel 250V 8A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 250V 8A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3U080CNTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3U080CNTL1TR-ND
Single FETs, MOSFETs RD3U080CNTL1TR-ND
N-Channel 250V 8A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 250V 8A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3U080CNTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3U080CNTL1DKR-ND
Single FETs, MOSFETs RD3U080CNTL1DKR-ND
N-Channel 250V 8A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 250V 8A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 250V 8A TO-252 (DPAK)

MOSFET Nch 250V 8A TO-252 (DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3U080CNTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3U080CNTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3U080CNTL1
MOSFET N-CH 250V 8A TO252

MOSFET N-CH 250V 8A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RD3U080CNTL1 1087888-RD3U080CNTL1 RD3U080CNTL1CT-ND RD3U080CNTL1 RD3U080CNTL1
Product Name 250V 8A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0027 kS
PD 85 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1010EZ - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
5 suppliers