P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount TO-252
P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount TO-252
P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount TO-252
MOSFET, AEC-Q101, P-CH, 45V, 8A, TO-252 ROHS COMPLIANT: YES
MOSFET P-CH 45V 8A TO252
MOSFET Pch -45V Vdss -8A ID TO-252(DPAK); TO-252
MOSFET P-CH 45V 8A TO252
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RD3H080SPFRATLDKR-ND | 69AH1942 | RD3H080SPFRATL | RD3H080SPFRATL | RD3H080SPFRATL |
| Product Name | Single FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, 45V, 8A, To-252 Rohs Compliant Rohm | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 45 volts |