MOSFET P-CH 30V 7.5A HUML2020L8 Product overview: RF4E075ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E075ATTCR can be used for catalog matching and distributor lookup.
P-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
P-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
P-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Manufacturer: Rohm Semiconductor
Win Source Part Number: 793172-RF4E075ATTCR
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-PowerUDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Family Name: RF4E075AT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 6-HUML2020L8 (2x2)
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1000pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2W (Ta)
Rds On (Maximum) @ Id, Vgs: 21.7 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): RF4E075ATTCR1;
Introduction Date: February 20, 2015
ECCN: EAR99
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET Pch -30V -7.5A Middle Power MOSFET
MOSFET P-CH 30V 7.5A HUML2020L8
MOSFET P-CH 30V 7.5A HUML2020L8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RF4E075ATTCR | RF4E075ATTCRTR-ND | 793172-RF4E075ATTCR | RF4E075ATTCR | RF4E075ATTCR | RF4E075ATTCR |
| Product Name | 30V 7.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E075ATTCR | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0065 kS | |||||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |