N-Channel 200V 10A (Ta) 35W (Tc) Through Hole TO-220FN
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027267-RDN100N20FU6
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FN
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 543pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET N-CH 200V 10A TO220FN Product overview: RDN100N20FU6 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDN100N20FU6 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 10A TO220FN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RDN100N20FU6-ND | 027267-RDN100N20FU6 | 278-RDN100N20FU6 | RDN100N20FU6 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN100N20FU6 | 200V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FN | Bulk | TO-220; TO-220-3 Full Pack |
| V(BR)DSS | 200 volts |