ROHM Semiconductor USA, LLC Single IGBTs RGTH40TK65DGC11

Description
IGBT Trench Field Stop 650V 23A 56W Through Hole TO-3PFM
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 23A 56W Through Hole TO-3PFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGTH40TK65DGC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 23A 56W Through Hole TO-3PFM

IGBT Trench Field Stop 650V 23A 56W Through Hole TO-3PFM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH40TK65DGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH40TK65DGC11
Discrete Semiconductor Products - Transistors - IGBTs RGTH40TK65DGC11
IGBT TRNCH FIELD 650V 23A TO3PFM

IGBT TRNCH FIELD 650V 23A TO3PFM

Supplier's Site
Igbt, 650V, 23A, 175Deg C, 56W; Dc Collector Current Rohm - 10AH0546 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 23A, 175Deg C, 56W; Dc Collector Current Rohm
10AH0546
Igbt, 650V, 23A, 175Deg C, 56W; Dc Collector Current Rohm 10AH0546
IGBT, 650V, 23A, 175DEG C, 56W; DC Collector Current:23A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:56W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 23A, 175DEG C, 56W; DC Collector Current:23A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:56W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGTH40TK65DGC11
IGBT Transistors RGTH40TK65DGC11
IGBT Transistors IGBT HIGH VOLT AND CURRENT AP

IGBT Transistors IGBT HIGH VOLT AND CURRENT AP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGTH40TK65DGC11-ND RGTH40TK65DGC11 10AH0546 RGTH40TK65DGC11
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 23A, 175Deg C, 56W; Dc Collector Current Rohm IGBT Transistors
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2332432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details
IGBTs - 2737360 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type Module
View Details
3 suppliers
Hard To Find - 2MBI600VN-120-50 - 1123626-2MBI600VN-120-50 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers