ROHM Semiconductor USA, LLC 20V 10A MOSFET Transistor RF4C050APTR

Description
MOSFET P-CH 20V 10A HUML2020L8 Product overview: RF4C050APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4C050APTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 10A HUML2020L8 Product overview: RF4C050APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4C050APTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 10A MOSFET Transistor
278-RF4C050APTR
20V 10A MOSFET Transistor 278-RF4C050APTR
MOSFET P-CH 20V 10A HUML2020L8 Product overview: RF4C050APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4C050APTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 10A HUML2020L8 Product overview: RF4C050APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4C050APTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4C050APTR - 1092110-RF4C050APTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4C050APTR
1092110-RF4C050APTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4C050APTR 1092110-RF4C050APTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092110-RF4C050APTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-HUML2020L8 (2x2) Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 55nC @ 4.5V Max Input Capacitance: 5500pF @ 10V Maximum Gate-Source Voltage: -8V Maximum Rds On at Id,Vgs: 26 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092110-RF4C050APTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-HUML2020L8 (2x2)
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 55nC @ 4.5V
Max Input Capacitance: 5500pF @ 10V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 26 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RF4C050APDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4C050APDKR-ND
Single FETs, MOSFETs RF4C050APDKR-ND
P-Channel 20V 10A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 20V 10A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4C050APCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4C050APCT-ND
Single FETs, MOSFETs RF4C050APCT-ND
P-Channel 20V 10A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 20V 10A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4C050APTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4C050APTR-ND
Single FETs, MOSFETs RF4C050APTR-ND
P-Channel 20V 10A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 20V 10A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
MOSFET P-CH 20V 10A 8HUML - 687-RF4C050APTR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 10A 8HUML
687-RF4C050APTR
MOSFET P-CH 20V 10A 8HUML 687-RF4C050APTR
MOSFET P-CH 20V 10A 8HUML

MOSFET P-CH 20V 10A 8HUML

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4C050APTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4C050APTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4C050APTR
MOSFET P-CH 20V 10A HUML2020L8

MOSFET P-CH 20V 10A HUML2020L8

Supplier's Site
Mosfet Transistor, P Channel, -10 A, -20 V, 0.018 Ohm, -4.5 V, -1 V Rohs Compliant Rohm - 71Y9240 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -10 A, -20 V, 0.018 Ohm, -4.5 V, -1 V Rohs Compliant Rohm
71Y9240
Mosfet Transistor, P Channel, -10 A, -20 V, 0.018 Ohm, -4.5 V, -1 V Rohs Compliant Rohm 71Y9240
MOSFET Transistor, P Channel, -10 A, -20 V, 0.018 ohm, -4.5 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -10 A, -20 V, 0.018 ohm, -4.5 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -20V -10A Middle Power MOSFET

MOSFET Pch -20V -10A Middle Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RF4C050APTR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RF4C050APTR
Single FETs, MOSFETs RF4C050APTR
MOSFET P-CH 20V 10A HUML2020L8

MOSFET P-CH 20V 10A HUML2020L8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RF4C050APTR 1092110-RF4C050APTR RF4C050APDKR-ND 687-RF4C050APTR RF4C050APTR 71Y9240 RF4C050APTR RF4C050APTR
Product Name 20V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4C050APTR Single FETs, MOSFETs MOSFET P-CH 20V 10A 8HUML Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -10 A, -20 V, 0.018 Ohm, -4.5 V, -1 V Rohs Compliant Rohm MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0080 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data