N-Channel 250V 500mA (Ta) 540mW (Ta) Surface Mount TSMT3
N-Channel 250V 500mA (Ta) 540mW (Ta) Surface Mount TSMT3
N-Channel 250V 500mA (Ta) 540mW (Ta) Surface Mount TSMT3
MOSFET N-CH 250V 500MA TSMT3 Product overview: RDR005N25TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDR005N25TL can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 500MA TSMT3
MOSFET N-CH 250V 500MA TSMT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RDR005N25TLCT-ND | 278-RDR005N25TL | RDR005N25TL | RDR005N25TL | RDR005N25TL |
| Product Name | Single FETs, MOSFETs | 250V 500MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-96 | Tape & Reel (TR) | SC-96 | SC-96 | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 2.10E-4 kS | ||||
| PD | 1 milliwatts | 540 milliwatts |