Win Source Part Number: 1341477-RD3H080SPTL1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 45 V
Power Dissipation (Max): 15W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: TO-252
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: RD3H080
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta)
Rds On (Max) @ Id, Vgs: 91mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 10 V
P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount TO-252
P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount TO-252
P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount TO-252
MOSFET P-CH 45V 8A TO252
MOSFET, P-CH, 45V, 8A, 150DEG C, 15W ROHS COMPLIANT: YES
MOSFET Pch -45V -8A TO-252(DPAK)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1341477-RD3H080SPTL1 | RD3H080SPTL1DKR-ND | RD3H080SPTL1 | 29AK4612 | RD3H080SPTL1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 45V, 8A, 150Deg C, 15W Rohs Compliant Rohm | MOSFET |
| Polarity | P-Channel | P-Channel |