ROHM Semiconductor USA, LLC 10V MOSFET Transistor RDX050N50

Description
10V Drive Nch MOS FET Product overview: RDX050N50 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDX050N50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10V Drive Nch MOS FET Product overview: RDX050N50 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDX050N50 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V MOSFET Transistor
285-RDX050N50
10V MOSFET Transistor 285-RDX050N50
10V Drive Nch MOS FET Product overview: RDX050N50 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDX050N50 can be used for catalog matching and distributor lookup.

10V Drive Nch MOS FET Product overview: RDX050N50 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDX050N50 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX050N50 - 1242191-RDX050N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX050N50
1242191-RDX050N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX050N50 1242191-RDX050N50
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242191-RDX050N50 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242191-RDX050N50
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-RDX050N50 1242191-RDX050N50
Product Name 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX050N50
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 150 mA P-channel Trench MOSFET - BSS84AKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
MOSFETs - 1689585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details