ROHM Semiconductor USA, LLC Single IGBTs RGTV00TS65DGC11

Description
IGBT Trench Field Stop 650V 95A 276W Through Hole TO-247N
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 95A 276W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGTV00TS65DGC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 95A 276W Through Hole TO-247N

IGBT Trench Field Stop 650V 95A 276W Through Hole TO-247N

Buy Now Datasheet
Igbt, 650V, 95A, 276W, To-247N; Dc Collector Current Rohm - 69AC6513 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 95A, 276W, To-247N; Dc Collector Current Rohm
69AC6513
Igbt, 650V, 95A, 276W, To-247N; Dc Collector Current Rohm 69AC6513
IGBT, 650V, 95A, 276W, TO-247N; DC Collector Current:95A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:276W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 95A, 276W, TO-247N; DC Collector Current:95A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:276W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTV00TS65DGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTV00TS65DGC11
Discrete Semiconductor Products - Transistors - IGBTs RGTV00TS65DGC11
IGBT TRNCH FIELD 650V 95A TO247N

IGBT TRNCH FIELD 650V 95A TO247N

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RGTV00TS65DGC11
IGBT Transistors RGTV00TS65DGC11
IGBT Transistors 650V 50A TO-247N Field Stp Trnch IGBT

IGBT Transistors 650V 50A TO-247N Field Stp Trnch IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGTV00TS65DGC11-ND 69AC6513 RGTV00TS65DGC11 RGTV00TS65DGC11
Product Name Single IGBTs Igbt, 650V, 95A, 276W, To-247N; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data