ROHM Semiconductor USA, LLC IGBTs RGCL80TS60GC13

Description
Low VCE(sat) Type 600V 40A Trench IGBT
Request a Quote Datasheet
Description
Low VCE(sat) Type 600V 40A Trench IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2412283 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412283
IGBTs 2412283
Low VCE(sat) Type 600V 40A Trench IGBT

Low VCE(sat) Type 600V 40A Trench IGBT

Supplier's Site
IGBTs - 2412283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low VCE(sat) Type 600V 40A Trench IGBT

Low VCE(sat) Type 600V 40A Trench IGBT

Supplier's Site
IGBTs - 2412282 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412282
IGBTs 2412282
Low VCE(sat) Type 600V 40A Trench IGBT

Low VCE(sat) Type 600V 40A Trench IGBT

Supplier's Site
Single IGBTs - 846-RGCL80TS60GC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 65A 148W Through Hole TO-247G

IGBT Trench Field Stop 600V 65A 148W Through Hole TO-247G

Buy Now Datasheet
Transistor, Igbt, 600V, 65A, To-247Ae Rohs Compliant Rohm - 26AK3269 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 65A, To-247Ae Rohs Compliant Rohm
26AK3269
Transistor, Igbt, 600V, 65A, To-247Ae Rohs Compliant Rohm 26AK3269
TRANSISTOR, IGBT, 600V, 65A, TO-247AE ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 65A, TO-247AE ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - RGCL80TS60GC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGCL80TS60GC13
Discrete Semiconductor Products - Transistors - IGBTs RGCL80TS60GC13
IGBT TRNCH FIELD 600V 65A TO247G

IGBT TRNCH FIELD 600V 65A TO247G

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2412283 846-RGCL80TS60GC13-ND 26AK3269 RGCL80TS60GC13
Product Name IGBTs Single IGBTs Transistor, Igbt, 600V, 65A, To-247Ae Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247GE TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data