MOSFET N-CH 200V 5A CPT3 Product overview: RDD050N20TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDD050N20TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027266-RDD050N20TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 9.3nC @ 10V
Max Input Capacitance: 292pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 720 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 200V 5A (Ta) 20W (Tc) Surface Mount CPT3
MOSFET N-CH 200V 5A CPT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RDD050N20TL | 027266-RDD050N20TL | RDD050N20TLTR-ND | RDD050N20TL | RDD050N20TL |
| Product Name | 200V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDD050N20TL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0011 kS | ||||
| PD | 20 milliwatts | 20000 milliwatts |