ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF6E065BNTCR

Description
N-Channel 30V 6.5A (Ta) 910mW (Ta) Surface Mount TUMT6
Request a Quote Datasheet
Description
N-Channel 30V 6.5A (Ta) 910mW (Ta) Surface Mount TUMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RF6E065BNTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF6E065BNTCRTR-ND
Single FETs, MOSFETs RF6E065BNTCRTR-ND
N-Channel 30V 6.5A (Ta) 910mW (Ta) Surface Mount TUMT6

N-Channel 30V 6.5A (Ta) 910mW (Ta) Surface Mount TUMT6

Buy Now Datasheet
Single FETs, MOSFETs - RF6E065BNTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF6E065BNTCRCT-ND
Single FETs, MOSFETs RF6E065BNTCRCT-ND
N-Channel 30V 6.5A (Ta) 910mW (Ta) Surface Mount TUMT6

N-Channel 30V 6.5A (Ta) 910mW (Ta) Surface Mount TUMT6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 30V 6.5A MIDDLE POWER

MOSFET NCH 30V 6.5A MIDDLE POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF6E065BNTCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF6E065BNTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF6E065BNTCR
MOSFET N-CH 30V 6.5A TUMT6

MOSFET N-CH 30V 6.5A TUMT6

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RF6E065BNTCRTR-ND RF6E065BNTCR RF6E065BNTCR
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7207QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
5 suppliers