ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN150N20FU6 RDN150N20FU6

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091678-RDN150N20FU6 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 1224pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 160 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091678-RDN150N20FU6 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 1224pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 160 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN150N20FU6 - 1091678-RDN150N20FU6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN150N20FU6
1091678-RDN150N20FU6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN150N20FU6 1091678-RDN150N20FU6
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091678-RDN150N20FU6 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 1224pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 160 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091678-RDN150N20FU6
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FN
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 1224pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 160 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RDN150N20FU6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RDN150N20FU6-ND
Single FETs, MOSFETs RDN150N20FU6-ND
N-Channel 200V 15A (Ta) 40W (Tc) Through Hole TO-220FN

N-Channel 200V 15A (Ta) 40W (Tc) Through Hole TO-220FN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RDN150N20FU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RDN150N20FU6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RDN150N20FU6
MOSFET N-CH 200V 15A TO220FN

MOSFET N-CH 200V 15A TO220FN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1091678-RDN150N20FU6 RDN150N20FU6-ND RDN150N20FU6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN150N20FU6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details