N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount TO-252
N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount TO-252
N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount TO-252
MOSFET N-CH 100V 10A TO252
MOSFET Nch 100V 10A TO-252 (DPAK)
MOSFET N-CH 100V 10A TO252
MOSFET, N-CH, 100V, 10A, 150DEG C, 20W; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2643813P | RD3P100SNTL1TR-ND | RD3P100SNTL1 | RD3P100SNTL1 | RD3P100SNTL1 | 23AH3412 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 10A, 150Deg C, 20W; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 100 volts |