ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4E080BNTR

Description
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet
Description
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RF4E080BNTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E080BNTRCT-ND
Single FETs, MOSFETs RF4E080BNTRCT-ND
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E080BNTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E080BNTRDKR-ND
Single FETs, MOSFETs RF4E080BNTRDKR-ND
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E080BNTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E080BNTRTR-ND
Single FETs, MOSFETs RF4E080BNTRTR-ND
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
278-RF4E080BNTR
30V 8A MOSFET Transistor 278-RF4E080BNTR
MOSFET N-CH 30V 8A HUML2020L8 Product overview: RF4E080BNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E080BNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8A HUML2020L8 Product overview: RF4E080BNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E080BNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E080BNTR - 128800-RF4E080BNTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E080BNTR
128800-RF4E080BNTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E080BNTR 128800-RF4E080BNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 128800-RF4E080BNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Family Name: RF4E080BN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-HUML2020L8 (2x2) Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 14.5nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.6 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): RF4E080BNTR1; Introduction Date: April 17, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 128800-RF4E080BNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: RF4E080BN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-HUML2020L8 (2x2)
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17.6 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): RF4E080BNTR1;
Introduction Date: April 17, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RF4E080BNTR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RF4E080BNTR
Single FETs, MOSFETs RF4E080BNTR
MOSFET N-CH 30V 8A HUML2020L8

MOSFET N-CH 30V 8A HUML2020L8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4E080BNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4E080BNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4E080BNTR
MOSFET N-CH 30V 8A HUML2020L8

MOSFET N-CH 30V 8A HUML2020L8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF4E080BNTRCT-ND 278-RF4E080BNTR 128800-RF4E080BNTR RF4E080BNTR RF4E080BNTR RF4E080BNTR
Product Name Single FETs, MOSFETs 30V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E080BNTR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerUDFN Tape & Reel (TR) SOT3; 6-HUML2020L8 (2x2) 8-PowerUDFN 8-PowerUDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0050 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data