ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3L08BGNTL

Description
N-Channel 60V 80A (Tc) 119W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 60V 80A (Tc) 119W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3L08BGNTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L08BGNTLCT-ND
Single FETs, MOSFETs RD3L08BGNTLCT-ND
N-Channel 60V 80A (Tc) 119W (Tc) Surface Mount TO-252

N-Channel 60V 80A (Tc) 119W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3L08BGNTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L08BGNTLTR-ND
Single FETs, MOSFETs RD3L08BGNTLTR-ND
N-Channel 60V 80A (Tc) 119W (Tc) Surface Mount TO-252

N-Channel 60V 80A (Tc) 119W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354456-RD3L08BGNTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354456-RD3L08BGNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354456-RD3L08BGNTL
Win Source Part Number: 1354456-RD3L08BGNTL Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Base Product Number: RD3L08 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 5.5mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 2.5V @ 100µA Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3620 pF @ 30 V Power Dissipation (Max): 119W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354456-RD3L08BGNTL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: RD3L08
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 3620 pF @ 30 V
Power Dissipation (Max): 119W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3L08BGNTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3L08BGNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3L08BGNTL
MOSFET N-CH 60V 80A TO252

MOSFET N-CH 60V 80A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 60V 80A POWER

MOSFET NCH 60V 80A POWER

Buy Now Datasheet
Mosfet, N-Ch, 60V, 80A, 150Deg C, 119W Rohs Compliant Rohm - 29AK4613 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 80A, 150Deg C, 119W Rohs Compliant Rohm
29AK4613
Mosfet, N-Ch, 60V, 80A, 150Deg C, 119W Rohs Compliant Rohm 29AK4613
MOSFET, N-CH, 60V, 80A, 150DEG C, 119W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 80A, 150DEG C, 119W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RD3L08BGNTLCT-ND 1354456-RD3L08BGNTL RD3L08BGNTL RD3L08BGNTL 29AK4613
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 80A, 150Deg C, 119W Rohs Compliant Rohm
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details