IGBT Trench Field Stop 650V 27A 61W Through Hole TO-3PFM
IGBT TRNCH FIELD 650V 27A TO3PFM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846-RGW40TK65GVC11-ND | RGW40TK65GVC11 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |