ROHM Semiconductor USA, LLC 200V 5A MOSFET Transistor RDN050N20

Description
MOSFET N-CH 200V 5A TO-220FN Product overview: RDN050N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN050N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 5A TO-220FN Product overview: RDN050N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN050N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5A MOSFET Transistor
285-RDN050N20
200V 5A MOSFET Transistor 285-RDN050N20
MOSFET N-CH 200V 5A TO-220FN Product overview: RDN050N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN050N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 5A TO-220FN Product overview: RDN050N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RDN050N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN050N20 - 042306-RDN050N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN050N20
042306-RDN050N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN050N20 042306-RDN050N20
Manufacturer: Rohm Semiconductor Win Source Part Number: 042306-RDN050N20 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 18.6nC @ 10V Max Input Capacitance: 292pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 720 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042306-RDN050N20
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FN
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 18.6nC @ 10V
Max Input Capacitance: 292pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 720 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RDN050N20 042306-RDN050N20
Product Name 200V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN050N20
Polarity N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers