ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3G500GNTL

Description
N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3G500GNTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3G500GNTLTR-ND
Single FETs, MOSFETs RD3G500GNTLTR-ND
N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252

N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3G500GNTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3G500GNTLDKR-ND
Single FETs, MOSFETs RD3G500GNTLDKR-ND
N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252

N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3G500GNTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3G500GNTLCT-ND
Single FETs, MOSFETs RD3G500GNTLCT-ND
N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252

N-Channel 40V 50A (Tc) 35W (Tc) Surface Mount TO-252

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 40V 50A POWER

MOSFET NCH 40V 50A POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3G500GNTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3G500GNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3G500GNTL
MOSFET N-CH 40V 50A TO252

MOSFET N-CH 40V 50A TO252

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RD3G500GNTLTR-ND RD3G500GNTL RD3G500GNTL
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers