P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252
P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252
P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252
Automotive Pch -100V -13A Power MOSFET
Automotive Pch -100V -13A Power MOSFET
Automotive Pch -100V -13A Power MOSFET
MOSFET, AEC-Q101, P-CH, 100V, 13A, TO-252 ROHS COMPLIANT: YES
MOSFET P-CH 100V 13A TO252
MOSFET P-CH 100V 13A TO252
MOSFET Pch -100V Vdss -13A TO-252(DPAK); TO-252
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RD3P130SPFRATLCT-ND | 2159896P | 2159895 | 69AH1946 | RD3P130SPFRATL | RD3P130SPFRATL | RD3P130SPFRATL |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | Mosfet, Aec-Q101, P-Ch, 100V, 13A, To-252 Rohs Compliant Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252 | TO-252 (DPAK); To-252 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 100 volts |