Clamp Ipp Tvs Diode Surface Mount UMD3F
Clamp Ipp Tvs Diode Surface Mount UMD3F
Clamp Ipp Tvs Diode Surface Mount UMD3F
TVS DIODE, UNIDIRECTIONAL, 27V, SOD323FL ROHS COMPLIANT: YES
TVS DIODE 27VWM UMD3F
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-UMZ30NUMTLTR-ND | 51AH6513 | UMZ30NUMTL |
| Product Name | TVS Diodes | Tvs Diode, Unidirectional, 27V, Sod323Fl Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SC-85 | UMD3F | |
| VBR | 29.19 volts | 29.19 volts |