Diode Standard 150V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 150V 8A TO263AB
Rectifiers 150 Volt 8.0A 20ns 150 Amp IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UGB8CT-E3/81-ND | UGB8CT-E3/81 | UGB8CT-E3/81 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |