Microchip Technology, Inc. 50V 2.5A Diode and Rectifier UPR5/TR13

Description
DIODE GEN PURP 50V 2.5A DO216 Product overview: UPR5/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR5/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 2.5A DO216 Product overview: UPR5/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR5/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2.5A Diode and Rectifier
280-UPR5/TR13
50V 2.5A Diode and Rectifier 280-UPR5/TR13
DIODE GEN PURP 50V 2.5A DO216 Product overview: UPR5/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR5/TR13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2.5A DO216 Product overview: UPR5/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR5/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - UPR5/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UPR5/TR13-ND
Single Diodes UPR5/TR13-ND
Diode Standard 50V 2.5A Surface Mount DO-216

Diode Standard 50V 2.5A Surface Mount DO-216

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1114922-UPR5/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1114922-UPR5/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1114922-UPR5/TR13
Win Source Part Number: 1114922-UPR5/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 12,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975 mV @ 2 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 2 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-216AA Supplier Device Package: DO-216 Alternative Parts (Cross-Reference): UPR5-TR13; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPR5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1114922-UPR5/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-216AA
Supplier Device Package: DO-216
Alternative Parts (Cross-Reference): UPR5-TR13;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPR5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UPR5/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPR5/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPR5/TR13
DIODE GEN PURP 50V 2.5A DO216

DIODE GEN PURP 50V 2.5A DO216

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-UPR5/TR13 UPR5/TR13-ND 1114922-UPR5/TR13 UPR5/TR13
Product Name 50V 2.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9750 volts 0.9750 volts
Unlock Full Specs
to access all available technical data