Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - UGB8JCT-E3/81 UGB8JCT-E3/81

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798792-UGB8JCT-E3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Family Name: UGB8JCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UGB8JCTHE3/45; UGB8JCTHE3/81; MURHB860CT; SFS1008GHC0; Introduction Date: January 31, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798792-UGB8JCT-E3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Family Name: UGB8JCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UGB8JCTHE3/45; UGB8JCTHE3/81; MURHB860CT; SFS1008GHC0; Introduction Date: January 31, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UGB8JCT-E3/81 - 798792-UGB8JCT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UGB8JCT-E3/81
798792-UGB8JCT-E3/81
Diodes, Rectifiers - Arrays - UGB8JCT-E3/81 798792-UGB8JCT-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798792-UGB8JCT-E3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Family Name: UGB8JCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UGB8JCTHE3/45; UGB8JCTHE3/81; MURHB860CT; SFS1008GHC0; Introduction Date: January 31, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798792-UGB8JCT-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Family Name: UGB8JCT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UGB8JCTHE3/45; UGB8JCTHE3/81; MURHB860CT; SFS1008GHC0;
Introduction Date: January 31, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Diode Arrays - UGB8JCT-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UGB8JCT-E3/81-ND
Diode Arrays UGB8JCT-E3/81-ND
Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
600V 4A Diode and Rectifier - 286-UGB8JCT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
286-UGB8JCT-E3/81
600V 4A Diode and Rectifier 286-UGB8JCT-E3/81
DIODE ARRAY GP 600V 4A TO263AB Product overview: UGB8JCT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGB8JCT-E3/81 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 4A TO263AB Product overview: UGB8JCT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGB8JCT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UGB8JCT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGB8JCT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers UGB8JCT-E3/81
DIODE ARRAY GP 600V 4A TO263AB

DIODE ARRAY GP 600V 4A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 798792-UGB8JCT-E3/81 UGB8JCT-E3/81-ND 286-UGB8JCT-E3/81 UGB8JCT-E3/81
Product Name Diodes, Rectifiers - Arrays - UGB8JCT-E3/81 Diode Arrays 600V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.75 volts 1.75 volts
VR 600 volts
IR 0.0300 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data