Vishay Intertechnology, Inc. Diode Arrays UGB10DCT-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - UGB10DCT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UGB10DCT-E3/45-ND
Diode Arrays UGB10DCT-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UGB10DCT-E3/45 - 127603-UGB10DCT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UGB10DCT-E3/45
127603-UGB10DCT-E3/45
Diodes, Rectifiers - Arrays - UGB10DCT-E3/45 127603-UGB10DCT-E3/45
Manufacturer: Vishay Win Source Part Number: 127603-UGB10DCT-E3/4 5 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 127603-UGB10DCT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 5A Diode and Rectifier - 286-UGB10DCT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
286-UGB10DCT-E3/45
200V 5A Diode and Rectifier 286-UGB10DCT-E3/45
DIODE ARRAY GP 200V 5A TO263AB Product overview: UGB10DCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGB10DCT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 5A TO263AB Product overview: UGB10DCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGB10DCT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
UGB10DCT-E3/45
Rectifiers UGB10DCT-E3/45
Rectifiers 200 Volt 10 Amp 25ns Dual 55 Amp IFSM

Rectifiers 200 Volt 10 Amp 25ns Dual 55 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UGB10DCT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGB10DCT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UGB10DCT-E3/45
DIODE ARRAY GP 200V 5A TO263AB

DIODE ARRAY GP 200V 5A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number UGB10DCT-E3/45-ND 127603-UGB10DCT-E3/45 286-UGB10DCT-E3/45 UGB10DCT-E3/45 UGB10DCT-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - UGB10DCT-E3/45 200V 5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB Tube TO-263AB D2PAK
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data