Vishay Intertechnology, Inc. Single Diodes UH1C-E3/61T

Description
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UH1C-E3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH1C-E3/61T-ND
Single Diodes UH1C-E3/61T-ND
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)

Diode Standard 150V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - UH1C-E3/61T - 1116335-UH1C-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH1C-E3/61T
1116335-UH1C-E3/61T
Diodes, Rectifiers - Single - UH1C-E3/61T 1116335-UH1C-E3/61T
Manufacturer: Vishay Win Source Part Number: 1116335-UH1C-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 150V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116335-UH1C-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-UH1C-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-UH1C-E3/61T
150V 1A Diode and Rectifier 280-UH1C-E3/61T
DIODE GEN PURP 150V 1A DO214AC Product overview: UH1C-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1C-E3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 1A DO214AC Product overview: UH1C-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1C-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH1C-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH1C-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers UH1C-E3/61T
DIODE GEN PURP 150V 1A DO214AC

DIODE GEN PURP 150V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number UH1C-E3/61T-ND 1116335-UH1C-E3/61T 280-UH1C-E3/61T UH1C-E3/61T
Product Name Single Diodes Diodes, Rectifiers - Single - UH1C-E3/61T 150V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 150 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data