Vishay Precision Group 150V 8A Diode and Rectifier UGB8CT-E3/45

Description
DIODE GEN PURP 150V 8A TO263AB Product overview: UGB8CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 8A TO263AB Product overview: UGB8CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 8A Diode and Rectifier - 280-UGB8CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 8A Diode and Rectifier
280-UGB8CT-E3/45
150V 8A Diode and Rectifier 280-UGB8CT-E3/45
DIODE GEN PURP 150V 8A TO263AB Product overview: UGB8CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 8A TO263AB Product overview: UGB8CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UGB8CT-E3/45 - 798790-UGB8CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGB8CT-E3/45
798790-UGB8CT-E3/45
Diodes, Rectifiers - Single - UGB8CT-E3/45 798790-UGB8CT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798790-UGB8CT-E3/45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Family Name: UGB8CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1V @ 8A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): UGB8CTHE3/81 ; UGB8CTHE3/45 ; SFAS803GHRN; SFAS803G RN; Introduction Date: August 10, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798790-UGB8CT-E3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UGB8CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): UGB8CTHE3/81 ; UGB8CTHE3/45 ; SFAS803GHRN; SFAS803G RN;
Introduction Date: August 10, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - UGB8CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UGB8CT-E3/45-ND
Single Diodes UGB8CT-E3/45-ND
Diode Standard 150V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 150V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UGB8CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGB8CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UGB8CT-E3/45
DIODE GEN PURP 150V 8A TO263AB

DIODE GEN PURP 150V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UGB8CT-E3/45
Rectifiers UGB8CT-E3/45
Rectifiers 150 Volt 8.0A 20ns 150 Amp IFSM

Rectifiers 150 Volt 8.0A 20ns 150 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-UGB8CT-E3/45 798790-UGB8CT-E3/45 UGB8CT-E3/45-ND UGB8CT-E3/45 UGB8CT-E3/45
Product Name 150V 8A Diode and Rectifier Diodes, Rectifiers - Single - UGB8CT-E3/45 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-263AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data