Vishay Intertechnology, Inc. Dual 4A 200V Diode and Rectifier UH4PDCHM3_A/H

Description
Rectifiers 4A,200V,25ns, SMPC DUAL PLANAR FER RECT Product overview: UH4PDCHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 4A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UH4PDCHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 4A,200V,25ns, SMPC DUAL PLANAR FER RECT Product overview: UH4PDCHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 4A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UH4PDCHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4A 200V Diode and Rectifier - 2085-UH4PDCHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4A 200V Diode and Rectifier
2085-UH4PDCHM3_A/H
Dual 4A 200V Diode and Rectifier 2085-UH4PDCHM3_A/H
Rectifiers 4A,200V,25ns, SMPC DUAL PLANAR FER RECT Product overview: UH4PDCHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 4A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UH4PDCHM3_A/H can be used for catalog matching and distributor lookup.

Rectifiers 4A,200V,25ns, SMPC DUAL PLANAR FER RECT Product overview: UH4PDCHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 4A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UH4PDCHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1102182-UH4PDCHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1102182-UH4PDCHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1102182-UH4PDCHM3_A/H
Win Source Part Number: 1102182-UH4PDCHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 24 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 2A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): UPR5E3/TR7; SB260S-E3/54; VS-2EFH01-M3/I; UPR15E3/TR7; UPR10E3/TR7; VS-10MQ040NTRPBFUH4P DCHM3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: UH4

Win Source Part Number: 1102182-UH4PDCHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 24 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 2A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): UPR5E3/TR7; SB260S-E3/54; VS-2EFH01-M3/I; UPR15E3/TR7; UPR10E3/TR7; VS-10MQ040NTRPBFUH4PDCHM3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: UH4

Buy Now Datasheet
Diode Arrays - UH4PDCHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UH4PDCHM3_A/H-ND
Diode Arrays UH4PDCHM3_A/H-ND
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UH4PDCHM3_A/H
Rectifiers UH4PDCHM3_A/H
Rectifiers 4A,200V,25ns, SMPC DUAL PLANAR FER RECT

Rectifiers 4A,200V,25ns, SMPC DUAL PLANAR FER RECT

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - UH4PDCHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH4PDCHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers UH4PDCHM3_A/H
DIODE ARRAY GP 200V 2A TO277A

DIODE ARRAY GP 200V 2A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 2085-UH4PDCHM3_A/H 1102182-UH4PDCHM3_A/H UH4PDCHM3_A/H-ND UH4PDCHM3_A/H UH4PDCHM3_A/H
Product Name Dual 4A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277A TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 200 volts
Unlock Full Specs
to access all available technical data