Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 300V 5A ITO220AB Product overview: UGF10FCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF10FCT-E3/45 can be used for catalog matching and distributor lookup.
Win Source Part Number: 965075-UGF10FCT-E3/4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Alternative Parts (Cross-Reference): FFPF06U40DNTU; FFPF06U40STU; FFPF06U40DPTU; FFPF06U20DPTU; FFPF12UP20DNTU; STTH10LCD06CFP;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: UGF10
Rectifiers 300 Volt 10 Amp 35ns Dual 60 Amp IFSM
DIODE ARRAY GP 300V 5A ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | UGF10FCT-E3/45-ND | 286-UGF10FCT-E3/45 | 965075-UGF10FCT-E3/45 | UGF10FCT-E3/45 | UGF10FCT-E3/45 |
| Product Name | Diode Arrays | 300V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220FP-3 | TO-220 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |