Vishay Intertechnology, Inc. Diode Arrays UG8JCT-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - UG8JCT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UG8JCT-E3/45-ND
Diode Arrays UG8JCT-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UG8JCT-E3/45 - 1116322-UG8JCT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UG8JCT-E3/45
1116322-UG8JCT-E3/45
Diodes, Rectifiers - Arrays - UG8JCT-E3/45 1116322-UG8JCT-E3/45
Manufacturer: Vishay Win Source Part Number: 1116322-UG8JCT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.75V @ 4A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116322-UG8JCT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 4A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 4A TO220 Diode and Rectifier
286-UG8JCT-E3/45
600V 4A TO220 Diode and Rectifier 286-UG8JCT-E3/45
DIODE ARRAY GP 600V 4A TO220-3 Product overview: UG8JCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG8JCT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 4A TO220-3 Product overview: UG8JCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG8JCT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UG8JCT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UG8JCT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UG8JCT-E3/45
DIODE ARRAY GP 600V 4A TO220-3

DIODE ARRAY GP 600V 4A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number UG8JCT-E3/45-ND 1116322-UG8JCT-E3/45 286-UG8JCT-E3/45 UG8JCT-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - UG8JCT-E3/45 600V 4A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data