Manufacturer: Rohm Semiconductor
Win Source Part Number: 036038-UMZ6.8ENTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD5
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 6.8V UMD5
4 Zener Diodes 0.2W Common Anode SOT-353 - Discrete Semiconductors - Zener Diodes
4 Zener Diodes 0.2W Common Anode SOT-353 - Discrete Semiconductors - Zener Diodes
Delivery on production packaging - Reel. This product is non-returnable.
Zener Diodes 6.8V SOT-353
Zener Diode Array 2 Pair Common Anode 6.8V 200mW ±5% UMD5
Zener Diode Array 2 Pair Common Anode 6.8V 200mW ±5% UMD5
DIODE, ARRAY, ZENER; Zener Voltage Nom:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SOT-353; No. of Pins:5 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Diode Arrays | Diode Arrays |
Product Number | 036038-UMZ6.8ENTR | UMZ6.8ENTR | 7002753 | UMZ6.8ENTR | UMZ6.8ENCT-ND | 40P3424 |
Product Name | Diodes - Zener - Arrays - UMZ6.8ENTR | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode Arrays | Diode, Array, Zener; Zener Voltage Nom Rohm | |
Diode Type | Zener; 2 Pair Common Anode | Zener | Zener | |||
Life Cycle Stage | Active | Active | ||||
IR | 5.00E-4 mA | 500 mA | ||||
Package | UMD5 | UMD5 | UMD | SOT-353-5 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; SOT-353 |
VZ | 6.8 volts |