13.7V Clamp 10.9A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS DIODE 8VWM 13.7VC POWERMITE1
TVS 8V 150W UNI 1 PMT (D0216) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UPT8R/TR7-ND | UPT8R/TR7 | 34AJ7829 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 8V 150W Uni 1 Pmt (D0216) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-216AA | Powermite 1 (DO216-AA) | |
| Peak Pulse Power | 1000 watts | 1000 watts | |
| VC | 13.7 volts | 13.7 volts |