ROHM Semiconductor USA, LLC TVS Diodes UMZC6.8NFHT106

Description
Clamp Ipp Tvs Diode Surface Mount UMD3
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount UMD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 846-UMZC6.8NFHT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount UMD3

Clamp Ipp Tvs Diode Surface Mount UMD3

Buy Now Datasheet
TVS Diodes - 846-UMZC6.8NFHT106TR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount UMD3

Clamp Ipp Tvs Diode Surface Mount UMD3

Buy Now Datasheet
TVS Diodes - 846-UMZC6.8NFHT106CT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount UMD3

Clamp Ipp Tvs Diode Surface Mount UMD3

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1324779-UMZC6.8NFHT106 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1324779-UMZC6.8NFHT106
Circuit Protection - TVS - Diodes 1324779-UMZC6.8NFHT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324779-UMZC6.8NFHT1 06 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.5V Voltage - Breakdown (Min): 6.47V Power Line Protection: No Supplier Device Package: UMD3 Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 846-UMZC6.8NFHT106TR ,846-UMZC6.8NFHT106C T,846-UMZC6.8NFHT106 DKR Base Product Number: UMZC6.8 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324779-UMZC6.8NFHT106
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.5V
Voltage - Breakdown (Min): 6.47V
Power Line Protection: No
Supplier Device Package: UMD3
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 846-UMZC6.8NFHT106TR,846-UMZC6.8NFHT106CT,846-UMZC6.8NFHT106DKR
Base Product Number: UMZC6.8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-UMZC6.8NFHT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-UMZC6.8NFHT106
TVS Protection Diode 144-UMZC6.8NFHT106
TVS DIODE 3.5VWM UMD3 Product overview: UMZC6.8NFHT106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UMZC6.8NFHT106 can be used for catalog matching and distributor lookup.

TVS DIODE 3.5VWM UMD3 Product overview: UMZC6.8NFHT106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UMZC6.8NFHT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UMZC6.8NFHT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UMZC6.8NFHT106
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UMZC6.8NFHT106
TVS DIODE 3.5VWM UMD3

TVS DIODE 3.5VWM UMD3

Supplier's Site
Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm - 91Y7101 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm
91Y7101
Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm 91Y7101
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 846-UMZC6.8NFHT106DKR-ND 1324779-UMZC6.8NFHT106 144-UMZC6.8NFHT106 UMZC6.8NFHT106 91Y7101
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm
Configuration Single Single
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) UMD3 SOT323; SOT-323
VBR 6.47 volts 6.47 volts 6.47 volts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data