Zener Diodes DIODE DUAL CMMN ANOD 17.955V 200MA
DIODE ZENER ARRAY 18V 200MW UMD3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 846-UMZ18NT106TR-ND | UMZ18NT106 | UMZ18NT106 |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | ||
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOT323; SC-70, SOT-323 | SOT-323-3 | UMD3 |