Microchip Technology, Inc. Schottky 35V 8A Diode and Rectifier UPS835L/TR13

Description
DIODE SCHOTTKY 35V 8A POWERMITE3 Product overview: UPS835L/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS835L/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 8A POWERMITE3 Product overview: UPS835L/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS835L/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 8A Diode and Rectifier - 280-UPS835L/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 8A Diode and Rectifier
280-UPS835L/TR13
Schottky 35V 8A Diode and Rectifier 280-UPS835L/TR13
DIODE SCHOTTKY 35V 8A POWERMITE3 Product overview: UPS835L/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS835L/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 8A POWERMITE3 Product overview: UPS835L/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS835L/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UPS835L/TR13 - 902263-UPS835L/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS835L/TR13
902263-UPS835L/TR13
Diodes, Rectifiers - Single - UPS835L/TR13 902263-UPS835L/TR13
Manufacturer: Microchip Technology Win Source Part Number: 902263-UPS835L/TR13 Series: POWERMITE® 3 Features: Diode Schottky 35 V 8A Surface Mount Powermite 3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Powermite®3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Powermite 3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 902263-UPS835L/TR13
Series: POWERMITE® 3
Features: Diode Schottky 35 V 8A Surface Mount Powermite 3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Powermite®3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Powermite 3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080

Buy Now
Single Diodes - 150-UPS835L/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 35V 8A Surface Mount Powermite 3

Diode Schottky 35V 8A Surface Mount Powermite 3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UPS835L/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS835L/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPS835L/TR13
DIODE SCHOTTKY 35V 8A POWERMITE3

DIODE SCHOTTKY 35V 8A POWERMITE3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-UPS835L/TR13 902263-UPS835L/TR13 150-UPS835L/TR13TR-ND UPS835L/TR13
Product Name Schottky 35V 8A Diode and Rectifier Diodes, Rectifiers - Single - UPS835L/TR13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) POWERMITE 3; Powermite 3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464733 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers